EN
  • EN
  • DE

RFD14N06LSM

Part No RFD14N06LSM
Manufacturer Intersil Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description 14A, 60V, 0.100 Ohm, Logic Level, N-Channel Power MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1242659-RFD14N06LSM
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFD14N06LSM CAD Model

Description

The RFD14N06LSM is an N-Channel Logic Level MOSFET from Renesas Electronics (formerly Intersil). It is designed for efficient power switching applications where a logic-level gate drive is required. The device features low on-state resistance (RDS(on)) and fast switching speeds, contributing to high efficiency and reduced power dissipation.

Applications:

  • DC-DC Converters
  • Motor Control
  • Load Switching
  • Power Management
  • Relay Replacement

Features:

  • Logic-Level Gate Drive: Enables direct drive from microcontrollers and other low-voltage logic circuits.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • Avalanche Energy Specified: Provides robustness against voltage transients.
  • Pb-Free Plus Anneal Available: Environmentally friendly option.

Benefits:

  • Simplified Design: Logic-level gate drive simplifies interfacing with control circuitry.
  • Increased Efficiency: Lower RDS(on) and fast switching translate to less power dissipation and higher overall efficiency.
  • Improved Reliability: Avalanche rating provides protection against voltage spikes.
  • Reduced Heat Dissipation: Lower losses result in less heat generated, potentially reducing the need for bulky heat sinks.
  • Environmentally Compliant: Pb-Free options are available.

Additional Details:

The RFD14N06LSM typically features a drain-source voltage rating of 60V and a continuous drain current rating of around 14A (depending on the package and operating conditions). The RDS(on) is typically a few tens of milliohms at a gate-source voltage of 5V. Common package options include surface-mount packages such as DPAK (TO-252). Refer to the datasheet for detailed specifications, including gate charge, capacitance, and thermal resistance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess