EN
  • EN
  • DE

TW9912AT-NA3-GR

Part No TW9912AT-NA3-GR
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841220-TW9912AT-NA3-GR
Ultra Librarian 3D Model Ultra Librarian TW9912AT-NA3-GR CAD Model

Description

The TW9912AT-NA3-GR is a versatile and high-performance video decoder from Intersil (now Renesas), designed to convert analog video signals into digital format. It is commonly employed in applications requiring the decoding of NTSC, PAL, and SECAM video standards, delivering a sharp and clear digital output.

Applications:

  • Automotive Rearview Systems: Decoding video signals from backup cameras for display on vehicle screens.
  • Surveillance Systems: Converting analog camera feeds into digital video for monitoring and recording purposes.
  • Portable Media Devices: Processing analog video input for display on portable devices such as portable DVD players.
  • Video Capture Cards/Devices: Facilitating the capture of analog video signals for digital editing and storage.
  • Door Entry and Intercom Systems: Decoding video from security cameras integrated into door entry systems.

Features:

  • Multi-Standard Video Decoding: Supports NTSC, PAL, and SECAM video standards ensuring global compatibility.
  • Low Power Consumption: Optimized for use in battery-powered devices and energy-efficient systems.
  • Adaptive Comb Filter: Reduces cross-color and cross-luminance artifacts, thereby enhancing video clarity and sharpness.
  • Automatic Gain Control (AGC): Automatically adjusts the input signal level to ensure optimal decoding performance.
  • Brightness, Contrast, and Saturation Control: Enables fine-tuning of video parameters for the best possible display.
  • Composite, S-Video, and Component Input Support: Offers flexibility in connecting to various analog video sources.
  • Digital Video Output: Provides digital video output in industry-standard formats like ITU-R BT.656.
  • I2C Interface: Simplifies configuration and control of the decoder via a standard I2C communication bus.

Benefits:

  • High-Quality Video Conversion: Delivers clear, crisp, and accurate digital video from analog inputs.
  • Global Compatibility: Supports multiple video standards allowing for use in a wide range of regions.
  • Energy Efficiency: Low power consumption helps extend battery life in portable applications.
  • Enhanced Video Clarity: Adaptive comb filter minimizes artifacts resulting in a sharper and more visually appealing picture.
  • Easy Integration: The I2C interface simplifies system integration, reducing design complexity.

Additional Details:

The TW9912AT-NA3-GR operates from a 3.3V power supply and includes internal clamping circuitry to protect against overvoltage conditions on the analog input pins. The adaptive comb filter is a significant feature, greatly improving the quality of decoded video by reducing artifacts common in analog video signals. Furthermore, its comprehensive feature set and robust design make it suitable for demanding applications. For detailed technical specifications, application notes, and the most current datasheet, please refer to the Renesas website.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8916 $62.6748
7+ $17.1425 $119.9975
11+ $16.6066 $182.6726
15+ $16.0707 $241.0605
19+ $15.5348 $295.1612
25+ $13.9281 $348.2025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess