The X9C102SIZT is a digitally controlled potentiometer (XDCP) manufactured by Intersil. It's a monolithic integrated circuit implementing electronically adjustable resistance. This device provides a cost-effective solution for potentiometer replacement in a wide variety of applications.
Applications:
- Automotive electronics
- Consumer electronics
- Industrial control systems
- Calibration circuits
- Audio volume control
Features:
- 100 resistance taps: Provides fine-grained resistance adjustment.
- Non-volatile memory: Retains wiper position even when power is removed.
- Three-wire interface: Simple interface for digital control.
- Operating voltage: Wide operating voltage range.
- Low power consumption: Suitable for battery-powered applications.
- Resistance range: Typically 1 kΩ.
- Operating temperature range: Wide operating temperature range.
Benefits:
- Precise resistance adjustment: Provides accurate and repeatable resistance settings.
- Non-volatile memory: Eliminates the need for recalibration after power loss.
- Digital control: Enables remote and automated resistance adjustment.
- Reduced system cost: Eliminates the need for mechanical potentiometers.
- Increased reliability: Solid-state design enhances reliability.
The X9C102SIZT digitally controlled potentiometer consists of a resistor array, wiper switches, control logic, and non-volatile memory. The wiper position is controlled by a three-wire interface, allowing a microcontroller or other digital device to adjust the resistance. The non-volatile memory stores the wiper position, ensuring that the resistance setting is retained even when power is removed.
This device is commonly used in automotive electronics, consumer electronics, and industrial control systems. It is also used in calibration circuits and audio volume control applications. The X9C102SIZT offers a cost-effective and reliable solution for potentiometer replacement.
Specific details regarding resolution, resistance range, and operating voltage can be found in the Intersil datasheet.