EN
  • EN
  • DE

CA258AE

Part No CA258AE
Manufacturer Intersil
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050992-CA258AE
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA258AE CAD Model

Description

The CA258AE is a dual operational amplifier from Intersil, designed for a wide range of applications requiring stable gain and low offset voltage. This amplifier is characterized by its high input impedance, low input bias current, and low input offset voltage, making it suitable for precision applications.

Applications

  • Instrumentation amplifiers: Used to amplify small signals in measurement systems.
  • Active filters: Employed in audio and signal processing applications to shape frequency responses.
  • Voltage followers: Provides high input impedance buffering for sensitive circuits.
  • Comparators: Compares two voltages and outputs a digital signal based on the comparison.
  • Signal conditioning: Amplifies and filters signals to prepare them for further processing.

Features

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package.
  • High Gain Bandwidth Product: Provides good amplification at higher frequencies.
  • Low Input Bias Current: Minimizes errors caused by current flowing into the amplifier's input.
  • Low Input Offset Voltage: Reduces DC errors in the output signal.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages, providing flexibility in different circuit designs.

Benefits

  • Improved Accuracy: Low input offset voltage and bias current contribute to more accurate signal amplification.
  • Increased Design Flexibility: Wide supply voltage range allows use in diverse power supply environments.
  • Reduced Component Count: Dual amplifier in a single package saves space and reduces the number of components required.
  • Enhanced Signal Quality: High gain bandwidth product ensures accurate amplification of higher frequency signals.
  • Stable Performance: Designed for stable operation over a range of temperature and voltage conditions.

Additional Details

The CA258AE is typically available in a PDIP or SOIC package. It requires external components for setting the gain and frequency response. It is commonly used in applications where precision and stability are crucial. The operating temperature range is typically -40°C to +85°C. Detailed specifications can be found in the Intersil datasheet for this product. It is pin-to-pin compatible with other industry-standard dual op-amps like LM358 and TL072 in many applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess