EN
  • EN
  • DE
  • IT

EL5624IREZ

Part No EL5624IREZ
Manufacturer Intersil
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC BUFFER 6-GAMMA 20-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Rail-to-Rail
Number of Circuits 6
-3db Bandwidth 12MHz
Slew Rate 15 V/μs
Operating Supply Current 6.8mA
Channel Output Current 140mA
Supply Voltage - Operating 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1036177-EL5624IREZ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 74
Ultra Librarian 3D Model Ultra Librarian EL5624IREZ CAD Model

Description

The 1036177-EL5624IREZ is an electronic component that is designed for use in integrated circuit applications.

  • Packaging Type: Tube/Rail
  • Mounting Technology: SMD
  • -3db Bandwidth: 12MHz
  • Slew Rate: 15 V/μs
  • Supply Voltage Range: 4.5V to 16.5V
  • Operating Supply Current: 6.8mA
  • Channel Output Current: 140mA
  • Quantity per Package: 74

You May Also Be Interested in

Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess