EN
  • EN
  • DE

HA1-4902-8

Part No HA1-4902-8
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Precision Quad Comparator 16 Cdip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061675-HA1-4902-8
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA1-4902-8 CAD Model

Description

The HA1-4902-8 is a high-performance operational amplifier from Intersil. It is designed for precision applications requiring low input bias current, low offset voltage, and high open-loop gain. This op-amp provides excellent DC performance and is suitable for demanding analog signal processing tasks.

Applications:

  • Precision instrumentation amplifiers
  • Data acquisition systems
  • Medical equipment
  • Process control systems
  • High-resolution analog-to-digital converters (ADCs)

Features:

  • Low Input Bias Current: Ensures minimal error due to input impedance mismatches.
  • Low Offset Voltage: Provides accurate signal amplification without significant DC offset.
  • High Open-Loop Gain: Delivers high gain accuracy and minimizes gain-related errors.
  • Wide Supply Voltage Range: Offers flexibility in power supply selection.
  • High Slew Rate: Enables fast signal processing and minimizes distortion.
  • Short Circuit Protection: Protects the amplifier from damage due to output shorts.

Benefits:

  • Improved Accuracy: Low input bias current and offset voltage ensure precise signal amplification.
  • Enhanced Stability: High open-loop gain and good frequency response contribute to stable operation.
  • Reliable Performance: Short circuit protection and robust design provide dependable performance.
  • Versatile Applications: Suitable for a wide range of precision instrumentation and data acquisition tasks.
  • Reduced Errors: Minimizes signal errors due to input characteristics and operating conditions.

Additional Details:

The HA1-4902-8 is typically available in a dual-in-line package (DIP) or surface-mount package. Key specifications include a typical input bias current in the picoampere range, offset voltage in the microvolt range, and open-loop gain exceeding 100dB. Consult the Intersil datasheet for detailed electrical characteristics, temperature ratings, and application guidelines. The device operates over a wide temperature range, making it suitable for various environments.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TT Electronics
Lowest to $6.0469
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.4887 $79.4887
2+ $65.2216 $130.4432
3+ $63.1834 $189.5502
4+ $61.1452 $244.5808
5+ $59.1070 $295.5350
7+ $52.9926 $370.9482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess