EN
  • EN
  • DE

HFA1155IH96

Part No HFA1155IH96
Manufacturer Intersil
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP CFA 380MHZ LP SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 365MHz
Slew Rate 1650 V/μs
Operating Supply Current 5.5mA
Channel Output Current 55mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1043236-HFA1155IH96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFA1155IH96 CAD Model

Description

The HFA1155IH96 is a high-quality integrated circuit designed for use in current feedback applications, manufactured by Intersil.

  • Circuits: 1
  • Mounting: SMD (SMT)
  • -3db Bandwidth: 365MHz
  • Slew Rate: 1650 V/μs
  • Package: SOT-23-5
  • Supply Voltage Range: 4.5V to 11V, ±2.25V to 5.5V
  • Channel Output Current: 55mA
  • Operating Supply Current: 5.5mA
  • Status: Obsolete (EOL)
  • Packaging: Reel

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess