EN
  • EN
  • DE
  • IT

ICL7673CBAZA-T

Part No ICL7673CBAZA-T
Manufacturer Intersil
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Type Source Selector Switch
FET Type N and P-Channel
Internal Switch(s) Yes
Current - Output (Max) 38mA
Operating Supply Current 1.5μA
Supply Voltage - Operating 2.5 V to 15 V
Applications Battery Backup, Industrial/Automotive, High Current Switch
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 017134-ICL7673CBAZA-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7673CBAZA-T CAD Model

Description

Intersil's ICL7673CBAZA-T is a source selector switch designed for battery backup, industrial/automotive, and high current switch applications.

  • FET Type: N and P-Channel
  • Switch: Internal
  • Maximum Current Output: 38mA
  • Operating Temperature: 0°C to 70°C
  • Operating Supply Current: 1.5μA
  • Package: 8-SOIC
  • Supply Voltage: 2.5V to 15V
  • Status: Limited Supply

You May Also Be Interested in

Linear Technology
IC OR CTRLR N+1 12DFN
Lowest to $9.5049
Linear Technology
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.4212
Linear Technology
OR Controller N-Channel Single Automotive 12-Pin MSOP Tube / IC OR CTRLR N+1 12MSOP
Lowest to $5.7213
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Need more? Email Us
Texas Instruments
3.2-V TO 65-V, 80-UA IQ AUTOMOTI / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $1.6125
Maxim Integrated
IC OR CTRLR N+1 16SOIC
Lowest to $19.5581
NXP / Nexperia
OR-ing Intelligent Switch
Lowest to $2.1914
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $5.4849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7053 $59.1159
7+ $16.1684 $113.1788
11+ $15.6632 $172.2952
15+ $15.1580 $227.3700
20+ $14.6527 $293.0540
26+ $13.1369 $341.5594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess