EN
  • EN
  • DE
  • IT

ISL28433FVZ-T7A

Part No ISL28433FVZ-T7A
Manufacturer Intersil
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 400KHZ 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 180pA
Voltage - Input Offset 2μV
Operating Supply Current 18μA
Channel Output Current 19mA
Supply Voltage - Operating 1.8 V to 6 V, ±0.825 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1048295-ISL28433FVZ-T7A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL28433FVZ-T7A CAD Model

Description

The Intersil ISL28433FVZ-T7A is a zero-drift amplifier with four circuits.

  • Manufacturer: Intersil
  • Amplifier Type: Zero-Drift
  • Number of Circuits: Four
  • Output Type: Rail-to-Rail
  • Slew Rate: 0.2 V/μs
  • Input Bias Current: 180pA
  • Input Offset Voltage: 2μV
  • Temperature Range: -40°C to 125°C
  • Supply Voltage Range: 1.8 V to 6 V
  • Package: 14-TSSOP
  • Operating Supply Current: 18μA
  • Channel Output Current: 19mA
  • Gain Bandwidth Product (GBP): 400kHz

You May Also Be Interested in

Analog Devices Inc.
Low Noise, Precision CMOS Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.9034
Texas Instruments
IC AUDIO 2 CIRCUIT 8MSOP
Lowest to $1.2764
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us
Texas Instruments
IC OPAMP AUDIO 12MHZ 8SOIC
Lowest to $0.0925
Analog Devices Inc.
IC OPAMP JFET 1 CIRCUIT TO99
Lowest to $104.4211
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $0.6257
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.9295
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.5049

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess