EN
  • EN
  • DE

ISL6439AIBZ

Part No ISL6439AIBZ
Manufacturer Intersil
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC / Voltage Mode PWM Controller 0.8V to 3.3V 2A 650kHz 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.97 V ~ 3.63 V
Frequency - Switching 600kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 777391-ISL6439AIBZ
Popularity Medium
Supply and Demand Status Balance
Family Name ISL6439A
Introduction Date April 12, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ISL6439AIBZ CAD Model

Description

The ISL6439AIBZ is a high-performance, dual-output PWM controller optimized for converting battery voltage or regulated 5V to the supply voltages required by notebook computers and other portable systems. It integrates two PWM controllers, adjustable from 3.3V down to 0.6V, which provide the CPU core and chipset rails. This device greatly simplifies power supply design while offering high efficiency and tight regulation.

Applications:

  • Notebook and laptop computers
  • Handheld devices
  • Portable power supplies
  • General purpose DC-DC conversion

Features:

  • Dual Output PWM Controller: Provides independent control for two voltage rails.
  • Adjustable Output Voltage: Regulates output from 3.3V down to 0.6V to support a wide range of processors and chipsets.
  • High Efficiency: Optimized for high efficiency conversion, minimizing power loss and extending battery life.
  • Overcurrent Protection: Protects the load and power supply from damage due to excessive current draw.
  • Undervoltage Protection: Monitors the output voltage and shuts down the converter if the voltage falls below a safe level.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage overshoot and stress on components.
  • Adjustable Switching Frequency: Allows optimization of efficiency and component size.

Benefits:

  • Simplified Power Supply Design: Integrates multiple functions into a single chip, reducing component count and board space.
  • High Efficiency Operation: Maximizes battery life in portable applications.
  • Robust Protection Features: Protects against overcurrent, undervoltage, and overtemperature conditions.
  • Flexible Output Voltage: Supports a wide range of processors and chipsets.
  • Improved System Reliability: Soft-start and other protection features enhance system reliability.

Additional Details:

The ISL6439AIBZ operates at a switching frequency that can be adjusted to optimize efficiency and component size. It incorporates overcurrent protection to prevent damage during overload conditions. The device also provides undervoltage protection, ensuring stable and reliable operation even when the input voltage fluctuates. The soft-start feature minimizes inrush current during startup, reducing stress on components. The ISL6439AIBZ is available in a compact package, making it suitable for space-constrained applications.

Specifications:

  • Input Voltage: 4.5V to 25V
  • Output Voltage: Adjustable from 0.6V to 3.3V
  • Switching Frequency: Adjustable
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5768 $59.2664
55+ $2.1137 $116.2535
85+ $2.0478 $174.0630
117+ $1.9820 $231.8940
151+ $1.9161 $289.3311
202+ $1.7175 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess