EN
  • EN
  • DE

MAX684EUA+

Part No MAX684EUA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Charge Pump STPUP 5.05V 50mA 8-Pin uMAX / IC REG SWTCHD CAP 5V 50MA 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 5V
Output Current 50mA
Frequency - Switching 50kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786890-MAX684EUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX684EUA+
Introduction Date August 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX684EUA+ CAD Model

Description

Maxim Integrated MAX684EUA+ Voltage Regulator

The MAX684EUA+ from Maxim Integrated is a highly efficient, compact, dual-output, step-up DC-DC converter designed to provide a reliable power solution for battery-powered devices. This component is engineered to deliver a fixed or adjustable output voltage, making it an ideal choice for a wide range of applications, including handheld devices, portable media players, and other mobile electronics that require a stable power supply.

The MAX684EUA+ operates from a low input voltage range of 0.7V to 5.5V, which allows it to be powered directly from single-cell batteries or multi-cell battery packs. It provides two regulated outputs: a main step-up output that can be set between 2.7V and 5.5V using external resistors, and a secondary fixed 5V output capable of delivering up to 100mA. This versatility makes the MAX684EUA+ an excellent choice for systems that require multiple voltage rails.

With its high-frequency operation at 1.2MHz, the MAX684EUA+ allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply design with minimal external components. The internal synchronous rectifier enhances efficiency and eliminates the need for an external Schottky diode, further simplifying the design and reducing overall system cost.

Additional features of the MAX684EUA+ include a low quiescent current, which extends battery life in portable applications, and a logic-controlled shutdown mode that reduces the supply current to less than 1µA, further conserving power when the device is not in active use. The device also incorporates thermal shutdown and current-limit protection to safeguard against over-temperature and over-current conditions, ensuring reliable operation under various stress scenarios.

Offered in a compact 8-pin µMAX package, the MAX684EUA+ is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. Its robust design and comprehensive feature set ensure that the MAX684EUA+ is a high-performance solution for your power management needs.

For detailed specifications and application guidance, designers are encouraged to consult the MAX684EUA+ datasheet, which provides in-depth information to assist in integrating this voltage regulator into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess