EN
  • EN
  • DE

ISL88016/17EVAL1Z

Part No ISL88016/17EVAL1Z
Manufacturer Intersil
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD 1 FOR ISL88016/17 / 6-PIN VOLTAGE SUPERVISORS WITH PIN-SELECTABLE VOLTAGE TRIP POINTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Intersil
Part Status Obsolete(EOL)
Main Purpose Power Management, Power Supply Supervisor/Tracker/Sequencer
Utilized IC / Part ISL88016, ISL88017
Supplied Contents Board(s)
Win Source Part Number 778210-ISL88016/17EVAL1Z
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name ISL88016
Introduction Date February 16, 2005
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ISL88016/17EVAL1Z CAD Model

Description

The ISL88016/17EVAL1Z is an evaluation board designed to assess the performance of the ISL88016 and ISL88017 family of supervisors and voltage monitors. This board allows designers to quickly evaluate the features and capabilities of these devices in a variety of applications. It facilitates prototyping, testing, and optimization of power supply monitoring and protection circuits.

Applications

  • Power Supply Monitoring
  • Voltage Supervision
  • Microcontroller Reset Generation
  • System Protection
  • Embedded Systems

Features

  • Evaluation platform for ISL88016 and ISL88017 supervisors
  • Adjustable voltage thresholds
  • On-board components for easy configuration
  • Test points for signal monitoring
  • LED indicators for status display

Benefits

  • Accelerates design and prototyping of power supply monitoring circuits
  • Simplifies performance evaluation and optimization
  • Reduces development time and costs
  • Provides a convenient and reliable platform for testing and experimentation
  • Allows for quick assessment of the device's suitability for specific applications

Additional Details

The ISL88016 and ISL88017 are low-power supervisors designed to monitor voltage levels and provide reset signals to microcontrollers and other digital systems. The evaluation board includes provisions for adjusting the voltage thresholds to customize the monitoring behavior. LED indicators provide visual feedback on the status of the monitored voltage levels. The compact design and clearly marked test points make it easy to connect to test equipment and analyze the performance of the supervisor circuit. The board allows engineers to quickly assess the functionality and robustness of the voltage monitoring solution in their target application.

You May Also Be Interested in

Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess