EN
  • EN
  • DE
  • IT

ISL90461TIH627Z-TK

Part No ISL90461TIH627Z-TK
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Description IC XDCP 32-TAP 100KOHM SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 100k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) ±35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 600
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 070157-ISL90461TIH627Z-TK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL90461TIH627Z-TK CAD Model

Description

The Intersil ISL90461TIH627Z-TK is a rheostat configuration integrated circuit with a linear taper.

  • Circuits: One
  • Taps: 32
  • Resistance: 100k ohms
  • Tolerance: ±20%
  • Supply Voltage: 2.7V to 5.5V
  • Temperature Range: -40°C to 85°C
  • Package: SOT-23-6
  • Temperature Coefficient: ±35 ppm/°C
  • Category: Integrated Circuits
  • Status: Active
  • Supply and Demand Status: Limited

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT DUAL 50K 10-MSOP / Digital Potentiometer 50kOhm 256POS Volatile Linear Automotive 10-Pin MSOP T/R
Lowest to $5.5201
Renesas Electronics America
IC DGTL POT 50KOHM 128TAP 10MSOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Dual Digital Potentiometer / Digital Potentiometer 10kOhm 128POS Volatile 14-Pin SOIC N
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 256POS 50K SOT23-8
Lowest to $2.8027
Renesas Electronics America
IC DGTL POT 50KOHM 256TAP 10MSOP
Need more? Email Us
Analog Devices Inc.
4-/6-Channel Digital Potentiometers
Lowest to $7.5301
Analog Devices Inc.
4-/6-Channel Digital Potentiometers
Lowest to $82.1053
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 256POS 10MSOP
Lowest to $4.8200

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5365 $66.7555
17+ $7.8250 $133.0250
26+ $7.5805 $197.0930
36+ $7.3360 $264.0960
46+ $7.0915 $326.2090
62+ $6.3580 $394.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess