The MAX232CBE is a dual RS-232 driver/receiver manufactured by Intersil (now Renesas). It is designed to convert TTL/CMOS logic levels to RS-232 voltage levels, enabling communication between microcontrollers or other digital devices and RS-232 serial ports. This device incorporates charge pump capacitors to generate the necessary ±10V voltages from a single +5V supply. Its robust design and widespread availability make it a popular choice for serial communication applications.
Applications
- RS-232 serial communication
- Microcontroller interfaces
- Data acquisition systems
- Point-of-sale (POS) terminals
- Industrial control systems
Features
- Dual RS-232 driver/receiver
- Single +5V supply operation
- Built-in charge pump capacitors
- Meets or exceeds EIA/TIA-232 standards
- High data rate capability
Benefits
- Simplifies communication between digital devices and RS-232 ports.
- Eliminates the need for multiple power supplies.
- Reduces external component count.
- Ensures reliable communication over RS-232 links.
- Supports high-speed data transmission.
Additional Details
The MAX232CBE typically operates with a supply voltage of +5V ±10%. It provides two independent RS-232 driver/receiver channels. The data rate is typically limited to 200 kbps. The charge pump capacitors require external ceramic capacitors, usually with a value of 1 μF. The device comes in a variety of packages, including DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit). The operating temperature range is typically 0°C to 70°C. The device is designed to protect against electrostatic discharge (ESD) events. Renesas (formerly Intersil) is a reputable manufacturer known for producing reliable and high-performance analog and mixed-signal ICs.