EN
  • EN
  • DE

RFM5P15C

Part No RFM5P15C
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 294055-RFM5P15C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFM5P15C CAD Model

Description

The RFM5P15C is a power amplifier designed by Intersil. While specific detailed information on this particular amplifier is scarce, power amplifiers in general, and those from Intersil, are used to increase the power of a signal. These devices are crucial in various communication systems to ensure the signal can be transmitted effectively over a certain distance.

Applications

  • Wireless Communication Systems: Used in base stations and mobile devices to amplify the signal for transmission.
  • Radar Systems: Employed to boost the power of the radar pulses for accurate detection.
  • Satellite Communication: Amplifies signals for uplink and downlink communication with satellites.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers to provide sufficient signal strength.
  • Medical Devices: Can be found in imaging and therapeutic equipment that require amplified signals.

Features

  • High Gain: Provides significant amplification of the input signal.
  • Wide Bandwidth: Operates efficiently over a broad range of frequencies.
  • Linearity: Maintains signal integrity by minimizing distortion during amplification.
  • High Efficiency: Converts input power to output power with minimal loss.
  • Compact Size: Designed for integration into small form-factor devices.

Benefits

  • Improved Signal Strength: Enables reliable communication over longer distances.
  • Enhanced System Performance: Increases the overall efficiency and effectiveness of the system.
  • Reduced Power Consumption: Optimizes energy usage for prolonged battery life in portable devices.
  • Minimized Signal Distortion: Ensures accurate data transmission and reception.
  • Simplified Design: Facilitates easier integration into existing systems.

Additional Details

Typically, power amplifiers like the RFM5P15C are designed using semiconductor materials such as GaAs or GaN to achieve high performance. They often incorporate sophisticated matching networks to optimize power transfer and minimize reflections. The amplifier's performance is characterized by parameters such as gain, output power, efficiency, and linearity. These parameters are critical for selecting the appropriate amplifier for a specific application. The specific voltage and current requirements will vary based on the specific design considerations of the amplifier.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess