EN
  • EN
  • DE

RFP8N20L

Part No RFP8N20L
Manufacturer Intersil
Catalog OEM Parts (O - R)
Description Power Field-Effect Transistor, 8A I(D), 200V, 0.6ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965469-RFP8N20L
Categories OEM Parts(O-R)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFP8N20L CAD Model

Description

The RFP8N20L is an N-Channel enhancement mode logic level power MOSFET from Intersil. This device is designed for applications requiring fast switching and low on-resistance. Its logic-level gate drive makes it suitable for direct interfacing with logic circuits and microcontrollers, simplifying circuit design and reducing component count.

Applications

  • DC-DC converters
  • Motor control
  • Solid-state relays
  • Power management in portable devices
  • Logic-level controlled circuits

Features

  • Logic-Level Gate Drive: Allows direct interfacing with logic circuits and microcontrollers.
  • Fast Switching Speed: Minimizes switching losses, improving efficiency in high-frequency applications.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves overall efficiency.
  • High Input Impedance: Simplifies gate drive requirements.
  • Avalanche Energy Specified: Ensures ruggedness and reliability in demanding applications.

Benefits

  • Simplified Circuit Design: Logic-level gate drive reduces the need for additional gate drive circuitry.
  • Improved Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Enhanced Reliability: Avalanche energy specification ensures robust performance under transient conditions.
  • Reduced Component Count: Direct logic-level interfacing reduces the number of components needed.
  • Optimal Thermal Performance: Designed to efficiently dissipate heat, enhancing reliability in high-power applications.

Additional Details

The RFP8N20L is available in a through-hole package. Its key electrical characteristics include a drain-source voltage (VDS) of 200V, a continuous drain current (ID) of 8A, and a typical on-resistance (RDS(on)) of 0.85 Ohms at a gate-source voltage (VGS) of 10V. The gate threshold voltage is typically between 1V and 2V, ensuring compatibility with various logic levels. It is designed to operate over a wide temperature range, typically from -55°C to +150°C.

This MOSFET is commonly used in applications where a logic-level drive is required to control power. Its fast switching speed and low on-resistance make it an excellent choice for high-efficiency DC-DC converters and motor control circuits.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess