EN
  • EN
  • DE

TRITON-107N

Part No TRITON-107N
Manufacturer Intersil
Catalog OEM Parts (T - Z)
Description SOC Octal Wide Voltage PMU / Load
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101207-TRITON-107N
Categories OEM Parts(T-Z)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRITON-107N CAD Model

Description

The Intersil TRITON-107N is a highly integrated power management IC (PMIC) designed for a wide range of applications. This PMIC is known for its efficiency and versatility in handling various power requirements within electronic devices. It efficiently manages multiple voltage rails and offers comprehensive protection features to ensure stable and reliable operation.

Applications:

  • Portable multimedia devices: Including tablets, smartphones, and portable media players.
  • Embedded systems: Such as industrial control systems and IoT devices.
  • Handheld gaming consoles: Power management for various components.
  • Network equipment: Such as routers and switches.
  • Medical devices: Portable monitoring equipment.

Features:

  • Multiple voltage rails: Supports multiple independent voltage outputs for different components.
  • High efficiency: Optimized for minimal power loss and extended battery life.
  • Integrated protection features: Includes over-voltage, over-current, and over-temperature protection.
  • I2C interface: Allows for easy configuration and monitoring.
  • Compact package: Suitable for space-constrained applications.

Benefits:

  • Extended battery life: High efficiency minimizes power consumption, increasing operating time for battery-powered devices.
  • Reliable operation: Comprehensive protection features prevent damage from electrical faults.
  • Simplified design: Integration of multiple functions reduces the number of external components required.
  • Flexible configuration: I2C interface enables easy customization to meet specific application needs.
  • Reduced system cost: Integration and compact size contribute to lower overall system cost.

Additional Details:

The TRITON-107N typically operates with an input voltage range suitable for battery-powered devices, often around 2.7V to 5.5V. Output voltages and currents are configurable via the I2C interface, allowing for precise control over power delivery to different system components. The device also includes features like soft-start and power-good signals for reliable system startup and monitoring. The package is usually a small QFN or similar, optimized for surface mount technology. The specific switching frequency and efficiency vary based on the output voltage and current settings, but are generally optimized for high performance in portable applications. The thermal resistance is designed to facilitate efficient heat dissipation, which is important for maintaining stable operation under various load conditions.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess