EN
  • EN
  • DE

X1226

Part No X1226
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403665-X1226
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X1226 CAD Model

Description

The X1226, manufactured by Intersil (now Renesas), is a Real-Time Clock (RTC) with a built-in crystal and serial interface. It's designed to provide accurate timekeeping for a variety of applications, even when the main power supply is unavailable, utilizing a backup battery.

Applications:

  • Embedded Systems: Providing accurate time and date information for embedded applications such as industrial controllers and consumer electronics.
  • Metering Devices: Tracking time for energy consumption and billing.
  • Medical Equipment: Keeping track of time for patient monitoring and data logging.
  • Networking Devices: Synchronizing network operations and time-stamping data packets.
  • Security Systems: Recording time and date of events for access control and surveillance.

Features:

  • Integrated Crystal: Built-in crystal oscillator for accurate timekeeping, eliminating the need for an external crystal.
  • Real-Time Clock (RTC): Tracks seconds, minutes, hours, day, date, month, and year with automatic leap year compensation.
  • Serial Interface: Communicates with the host system via a serial interface (likely I2C or SPI).
  • Low Power Consumption: Optimized for battery-powered operation, extending battery life.
  • Automatic Power-Fail Detection: Detects power failures and automatically switches to battery backup.

Benefits:

  • Simplified Design: Integrated crystal reduces component count and simplifies board layout.
  • Accurate Timekeeping: Provides reliable and precise time and date information.
  • Data Integrity: Ensures that data is accurately time-stamped, even during power outages.
  • Long Battery Life: Low power consumption allows for extended operation on battery backup.
  • Easy Integration: Serial interface simplifies communication with microcontrollers and other systems.

The specific serial interface (I2C or SPI) and other detailed specifications should be confirmed using the Intersil/Renesas datasheet for the X1226. Information such as the backup battery type, operating voltage range, and available registers are crucial for proper integration. Consult the official documentation for detailed electrical characteristics, timing diagrams, and programming information.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0224 $60.1120
12+ $9.8649 $118.3788
19+ $9.5565 $181.5735
25+ $9.2481 $231.2025
33+ $8.9397 $295.0101
44+ $8.0157 $352.6908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess