EN
  • EN
  • DE

X1241S8-2.7

Part No X1241S8-2.7
Manufacturer Intersil
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer Intersil
Win Source Part Number 411844-X1241S8-2.7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X1241S8-2.7 CAD Model

Description

The X1241S8-2.7, produced by Intersil (now Renesas), is a Real-Time Clock (RTC) designed for applications requiring precise timekeeping, even when main power is absent. The 2.7 likely refers to the operating voltage. The RTC uses a battery backup to maintain time and date.

Applications:

  • Industrial Automation: Accurate time-stamping of data in industrial control and monitoring systems.
  • Embedded Systems: Providing real-time clock functionality in various embedded applications.
  • Data Logging Systems: Recording time and date information along with sensor data.
  • Metering Devices: Tracking energy consumption and billing information with precise timestamps.
  • Network Equipment: Synchronizing time across network devices and accurately time-stamping network events.

Features:

  • Real-Time Clock (RTC): Tracks time in seconds, minutes, hours, day, date, month, and year, with leap year compensation.
  • Integrated Crystal Oscillator: Incorporates an internal crystal oscillator for accurate timekeeping.
  • I2C Serial Interface: Communicates with the host microcontroller or system via the I2C protocol.
  • Low-Voltage Operation: Designed to operate at a low voltage of 2.7V, making it suitable for battery-powered applications.
  • Automatic Power-Fail Detection: Automatically switches to battery backup when main power fails.

Benefits:

  • Precise Timekeeping: Provides accurate and reliable time and date information for critical applications.
  • Data Integrity: Ensures data is accurately time-stamped, even during power outages.
  • Simplified Integration: The I2C interface simplifies connections to microcontrollers and other devices.
  • Extended Battery Life: Low-voltage operation maximizes battery life during backup operation.
  • Reduced Component Count: Integrated crystal oscillator reduces external component requirements.

The 'S8' probably refers to a specific package type. For detailed information on the X1241S8-2.7, including electrical characteristics, pinout diagrams, programming details, and package dimensions, consult the official Intersil/Renesas datasheet.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess