EN
  • EN
  • DE
  • IT

X24022P

Part No X24022P
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403702-X24022P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24022P CAD Model

Description

The X24022P is a 2K EEPROM manufactured by Intersil (now Renesas). It's a serial EEPROM, meaning it communicates with a microcontroller or other device using a serial interface, typically I2C. This type of memory is commonly used for storing small amounts of configuration data or user preferences in embedded systems.

Applications

  • Consumer Electronics: Used for storing user settings in TVs, radios, and other consumer devices.
  • Industrial Equipment: Employed for storing calibration data and configuration parameters in industrial control systems.
  • Automotive Electronics: Integrated into automotive ECUs for storing vehicle settings and diagnostic information.
  • Medical Devices: Used for storing device configuration and patient data.
  • Networking Equipment: Employed for storing network settings and security parameters.

Features

  • 2K EEPROM Memory: Provides 2048 bits of non-volatile storage.
  • Serial Interface: Uses a serial interface (usually I2C) for communication.
  • Low Power Consumption: Designed for low-power applications.
  • Write Protection: Includes write protection features to prevent accidental data corruption.
  • High Endurance: Capable of withstanding a large number of write cycles.

Benefits

  • Non-Volatile Storage: Retains data without power, ensuring that settings and configurations are preserved.
  • Easy Integration: Simple serial interface allows for easy connection to microcontrollers.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliable Data Storage: Provides a reliable and robust solution for storing critical data.
  • Small Footprint: Compact package size allows for use in space-constrained applications.

The X24022P typically operates on a supply voltage of 5V or 3.3V, depending on the specific version. It comes in various packages, including DIP and SOIC. Key technical specifications include the operating temperature range, the maximum write cycle time, and the data retention period. The I2C interface typically supports standard and fast modes. This Intersil EEPROM is a cost-effective and reliable solution for storing small amounts of non-volatile data in a wide range of electronic devices.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
AMIS
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0785 $63.7065
20+ $5.8080 $116.1600
31+ $5.6265 $174.4215
43+ $5.4451 $234.1393
55+ $5.2635 $289.4925
74+ $4.7190 $349.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess