EN
  • EN
  • DE

X25043SIT1

Part No X25043SIT1
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403784-X25043SIT1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25043SIT1 CAD Model

Description

The X25043SIT1 is a 4Kbit SPI Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Intersil. This device is designed for non-volatile data storage in a variety of applications, offering a reliable and efficient memory solution with a Serial Peripheral Interface (SPI) for easy communication.

Applications

  • Consumer Electronics: Storing configuration settings and user preferences in devices such as televisions, set-top boxes, and audio equipment.
  • Industrial Controls: Used in programmable logic controllers (PLCs), data loggers, and industrial instrumentation for storing calibration data and operational parameters.
  • Medical Devices: Employed in patient monitoring systems, diagnostic equipment, and therapeutic devices for storing patient data and device configurations.
  • Automotive Systems: Integrated into automotive electronics such as engine control units (ECUs), infotainment systems, and anti-lock braking systems (ABS) for storing calibration maps and diagnostic information.
  • Telecommunications Equipment: Utilized in routers, switches, and modems for storing network configurations and security settings.

Features

  • 4Kbit (512 x 8) EEPROM: Provides a non-volatile storage capacity of 4096 bits, organized as 512 bytes.
  • SPI Serial Interface: Uses the SPI interface for easy and direct communication with microcontrollers and other digital systems.
  • Low Voltage Operation: Operates at low voltage, typically between 2.7V and 5.5V, making it suitable for battery-powered applications.
  • Self-Timed Write Cycle: Simplifies write operations with an internal timer that manages the write cycle.
  • Write Protect Feature: Offers hardware and software write protection options to prevent accidental data corruption.
  • High Reliability: Provides excellent data retention and endurance, ensuring long-term data storage.
  • Low Power Consumption: Minimizes power consumption, making it ideal for energy-sensitive applications.
  • Industrial Temperature Range: Operates within an extended temperature range, typically -40°C to +85°C, suitable for harsh environments.
  • TSSOP Package: Available in a Thin Shrink Small Outline Package (TSSOP), offering a compact footprint for space-constrained applications.

Benefits

  • Non-Volatile Memory: Retains data even when power is removed, ensuring critical information is preserved.
  • Easy Integration: The SPI interface allows for straightforward integration with a wide range of microcontrollers and processors.
  • Cost-Effective: Provides a cost-effective solution for storing small amounts of data in embedded systems.
  • High Endurance: Supports a high number of write cycles, ensuring long-term reliability in demanding applications.
  • Data Protection: Write protection features prevent accidental data modification, enhancing data integrity.
  • Space Saving: The TSSOP package minimizes board space requirements.

Additional Details

The X25043SIT1 utilizes a CMOS process, contributing to its low power consumption and high reliability. It supports various operating modes, including read, write, and erase, which are controlled through the SPI interface. The device also features a status register that provides information about the device's operating status, such as write-in-progress and write-enable status. The TSSOP package provides a small form factor, making it suitable for densely populated circuit boards. The T1 suffix indicates specific tape and reel packaging for automated assembly.

You May Also Be Interested in

Via
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess