EN
  • EN
  • DE

X25128S

Part No X25128S
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403800-X25128S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25128S CAD Model

Description

The X25128S is a CMOS Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Intersil. This device features a 16384 x 8 (128Kb) memory array, accessed serially through a simple Serial Peripheral Interface (SPI). It's designed for applications requiring non-volatile storage of data, configuration parameters, or calibration settings in various electronic systems.

Applications:

  • Consumer Electronics: Used for storing user preferences, settings, and firmware updates in devices like TVs, set-top boxes, and audio equipment.
  • Industrial Control Systems: Employed for storing calibration data, configuration parameters, and event logging in industrial controllers and sensors.
  • Medical Devices: Integrated into medical instruments for storing patient data, calibration settings, and device configuration.
  • Automotive Electronics: Used in automotive systems for storing configuration data, diagnostic information, and security codes.
  • Data Logging: Suitable for use in data loggers for storing sensor readings, timestamps, and other relevant data.

Features:

  • SPI Interface: Utilizes a simple Serial Peripheral Interface (SPI) for easy communication with microcontrollers and other digital systems.
  • Low Voltage Operation: Operates at a wide voltage range, making it suitable for various power applications.
  • Self-Timed Write Cycle: Includes a self-timed write cycle, simplifying the writing process.
  • Write Protect Feature: Offers a write protect feature to prevent accidental overwriting of data.
  • High Reliability: Designed for high reliability and data retention.

Benefits:

  • Non-Volatile Storage: Provides reliable non-volatile storage for critical data, ensuring data retention even when power is removed.
  • Easy Integration: Simplifies system integration with its SPI interface and compact package options.
  • Low Power Consumption: Consumes minimal power, making it ideal for battery-powered applications.
  • Data Protection: Protects data from accidental overwriting with its write protect feature.
  • Cost-Effective: Offers a cost-effective solution for non-volatile data storage requirements.

Additional Details:

The X25128S typically comes in a SOIC (Small Outline Integrated Circuit) package. It is compatible with standard SPI protocols and can be easily interfaced with a wide range of microcontrollers and processors. The operating temperature range is typically -40°C to +85°C. This device also features a software write protection scheme to prevent accidental data corruption during write cycles.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess