EN
  • EN
  • DE

GNS7560UK214TS01

Part No GNS7560UK214TS01
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060951-GNS7560UK214TS01
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GNS7560UK214TS01 CAD Model

Description

The GNS7560UK214TS01 is a state-of-the-art GPS receiver module designed by STMicroelectronics, a leader in the semiconductor industry. This compact and high-performance product is ideal for a wide range of applications, including automotive navigation systems, personal navigation devices, and mobile GPS applications.

Key Features

  • High Sensitivity: The GNS7560UK214TS01 offers exceptional sensitivity, enabling it to maintain a reliable GPS signal in environments where reception is typically challenging, such as urban canyons and dense foliage areas.
  • Low Power Consumption: Designed for efficiency, this GPS receiver is optimized for low power consumption, making it suitable for battery-operated devices where power management is crucial.
  • Compact Size: Its small form factor allows for easy integration into space-constrained designs without compromising performance.
  • Accuracy: With advanced signal processing, the GNS7560UK214TS01 provides accurate positioning data, essential for critical applications where precision is paramount.
  • Fast Time-to-First-Fix (TTFF): The module is engineered to achieve a fast TTFF, reducing the waiting time for initial location information.
  • Support for Multiple Satellite Systems: Compatibility with multiple satellite systems enhances positioning reliability and accuracy.

Applications

The versatility of the GNS7560UK214TS01 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Automotive navigation systems
  • Personal navigation devices (PNDs)
  • Mobile phones and tablets with GPS functionality
  • Marine and aviation navigation equipment
  • Telematics and fleet management systems

Technical Specifications

The GNS7560UK214TS01 boasts a comprehensive set of technical specifications that ensure its performance and reliability. With support for multiple satellite constellations, advanced signal processing, and a design focused on power efficiency, this GPS receiver module from STMicroelectronics is a top-tier choice for developers and manufacturers seeking a high-quality navigation solution.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Panasonic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess