EN
  • EN
  • DE

X25330AF

Part No X25330AF
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403824-X25330AF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25330AF CAD Model

Description

The X25330AF is a CMOS Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. This device features a 32Kb memory array, organized as 4096 x 8 bits, offering a robust and reliable non-volatile storage solution for various applications. The X25330AF is designed for low-power operation and utilizes a simple serial interface for easy integration into a wide range of systems.

Applications:

  • Consumer Electronics: Used in TVs, set-top boxes, and audio equipment for storing configuration data and user preferences.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs), motor drives, and sensor systems for storing calibration data and operating parameters.
  • Automotive Electronics: Employed in automotive ECUs (Engine Control Units), infotainment systems, and anti-lock braking systems (ABS) for storing critical system settings and diagnostic information.
  • Medical Devices: Utilized in medical equipment for storing patient data, calibration settings, and device configuration.
  • Telecommunications Equipment: Integrated into routers, switches, and modems for storing network configuration parameters and firmware updates.

Features:

  • 32Kb Memory: Provides ample storage for configuration settings, user preferences, and other non-volatile data.
  • SPI Serial Interface: Uses a simple Serial Peripheral Interface (SPI) for easy communication with microcontrollers and other digital systems.
  • Low-Power Operation: Designed for minimal power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Self-Timed Write Cycle: Simplifies write operations by automatically managing the timing of the write cycle.
  • Write Protection: Offers protection against accidental data corruption by disabling write operations to specific memory locations.
  • High Reliability: Built to withstand demanding operating conditions and offers excellent data retention characteristics.

Benefits:

  • Easy Integration: The SPI interface simplifies integration with microcontrollers and other digital systems, reducing development time and complexity.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is preserved.
  • Low Power Consumption: Reduces energy consumption in battery-powered devices and other energy-sensitive applications.
  • Reliable Data Storage: Ensures data integrity and longevity, minimizing the risk of data loss or corruption.
  • Flexible Memory Management: Write protection features enable selective protection of critical data, preventing accidental modification.

Additional Details:

The X25330AF operates over a wide voltage range, typically from 2.7V to 5.5V, making it compatible with various microcontroller and system voltages. The device features a self-timed write cycle, which simplifies write operations and eliminates the need for external timing components. The X25330AF is available in various packages, including DIP, SOIC, and TSSOP, providing flexibility in PCB layout and assembly. The operating temperature range typically spans from -40°C to +85°C, ensuring reliable operation in harsh environments. The device also supports block write protection, allowing multiple memory locations to be protected simultaneously. This EEPROM offers a robust and versatile solution for non-volatile data storage in a wide range of electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess