EN
  • EN
  • DE

X2816CPI-20

Part No X2816CPI-20
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403858-X2816CPI-20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2816CPI-20 CAD Model

Description

The Intersil X2816CPI-20 is a 16K (2048 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) offering non-volatile data storage capabilities. This memory chip is suitable for applications requiring a larger storage capacity compared to 4K EEPROMs, and where maintaining data integrity during power loss is essential. The '20' likely refers to an access time of 200ns, while 'CPI' typically indicates a specific package or industrial temperature range.

Applications

  • Embedded Systems: Utilized in embedded systems for storing firmware, configuration parameters, and calibration data.
  • Industrial Control Systems: Employed within PLCs and industrial automation equipment for storing operating parameters, program code, and recipe data.
  • Instrumentation and Measurement Devices: Used in instrumentation devices for storing calibration curves, lookup tables, and other crucial data that must be retained long-term.
  • Automotive Electronics: Suited for storing configuration data, diagnostic information, and software code within automotive ECUs and other control modules.
  • Telecommunications Equipment: Incorporated in routers, switches, and other network devices to store configuration settings, network protocols, and routing tables.

Features

  • 16K (2048 x 8) EEPROM: Provides 16384 bits of non-volatile memory, organized as 2048 bytes of 8 bits each.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Offers a fast access time (likely 200ns), facilitating quick data retrieval.
  • Electrically Erasable and Programmable: Enables convenient data erasure and reprogramming through electrical signals.
  • Low Power Consumption: Operates at low power levels, making it appropriate for battery-powered applications.
  • High Endurance: Designed to withstand a large number of write/erase cycles, ensuring operational longevity.
  • TTL Compatible: Seamlessly interfaces with TTL logic circuits.

Benefits

  • Reliable Data Storage: Provides reliable data storage and retrieval, even in harsh operating environments.
  • Flexibility: Offers flexibility by allowing easy data updates and modifications without requiring physical replacement of the memory chip.
  • Cost-Effective Solution: Presents a cost-efficient solution for meeting non-volatile memory requirements.
  • Simplified System Design: Streamlines system design with a single-chip solution for non-volatile memory needs.
  • Reduced Power Consumption: Reduces power consumption, thereby extending battery life in portable devices.
  • Easy Integration: Integrates easily into a wide range of electronic systems.

Additional Details

The X2816CPI-20 typically operates from a single 5V power supply and utilizes standard JEDEC pinouts to simplify integration. The endurance rating, which specifies the number of reliable write/erase cycles, is a crucial performance parameter. The access time is a key factor that affects the overall performance of the memory system. The 'CPI' likely indicates a specific industrial package, operating temperature range or other specialized features not apparent without specific datasheets. This EEPROM is well-suited for demanding applications that require larger memory capacity, reliable data retention, and fast access times within potentially harsh operating environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess