EN
  • EN
  • DE

X28C256D-25

Part No X28C256D-25
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403872-X28C256D-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C256D-25 CAD Model

Description

The Intersil X28C256D-25 is a 256K (32K x 8) Electrically Erasable PROM (EEPROM). The '-25' indicates a 250ns access time, and the 'D' likely denotes a specific package type or temperature range.

Applications

  • Embedded systems requiring significant non-volatile memory for code and data storage.
  • Industrial control systems for storing calibration parameters and program settings.
  • Data logging applications where large amounts of data need to be retained.
  • Communication equipment for storing configuration information.
  • Applications requiring frequent reprogramming and reliable data retention.

Features

  • 256K Bit Storage: Organized as 32K x 8 bits.
  • Electrically Erasable: Supports in-system programming and reprogramming.
  • Non-Volatile: Retains data even without power.
  • 250ns Access Time: Provides reasonable data access speed.
  • TTL Compatibility: Interfaces easily with TTL logic.
  • Single 5V Supply: Operates with a single 5V power source.
  • Automatic Page Write: Simplifies write operations.
  • Data Polling: Allows verification of write cycle completion.

Benefits

  • Large Storage Capacity: Suitable for applications with significant memory needs.
  • In-System Programmability: Simplifies updates and modifications to stored data.
  • Reliable Data Storage: Ensures data retention during power outages.
  • Easy Integration: TTL compatibility streamlines system integration.
  • Simplified Programming: Automatic page write reduces programming complexity.

Additional Details

The X28C256D-25's package type is likely indicated by the 'D' suffix. For detailed specifications, including the exact package type, operating temperature range, write/erase cycle endurance, and other crucial details, it is essential to consult the official Intersil datasheet. This datasheet provides vital information for ensuring proper implementation and reliable operation within the intended application.

You May Also Be Interested in

Via
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess