EN
  • EN
  • DE

X5043SI

Part No X5043SI
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403965-X5043SI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X5043SI CAD Model

Description

The Intersil X5043SI is a 4Kbit EEPROM utilizing a serial SPI interface. Its non-volatile memory ensures data retention, making it suitable for storing configuration parameters and calibration data. The low-power design allows use in battery-operated devices and other power-sensitive applications.

Applications

  • Data Logging: Storing sensor data in environmental monitoring and industrial control systems.
  • Configuration Storage: Holding configuration settings for microcontrollers and embedded systems.
  • Calibration Data Storage: Retaining calibration parameters in test and measurement instruments.
  • Smart Sensors: Storing sensor-specific data and calibration coefficients.
  • Portable Devices: Used in handheld devices requiring non-volatile memory.

Features

  • Non-Volatile Memory: Retains data without power.
  • 4Kbit Capacity: Organized as 512 x 8 bits.
  • SPI Interface: Serial Peripheral Interface for easy communication with microcontrollers.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Write Protection: Hardware and software write protection options.
  • Self-Timed Write Cycle: Simplifies write operations.
  • Wide Operating Voltage: Typically operates from 2.7V to 5.5V.

Benefits

  • Reliable Data Storage: Guarantees data integrity and retention, even during power loss.
  • Extended Battery Life: Low power consumption helps maximize battery life in portable devices.
  • Simplified Integration: Easy to interface with microcontrollers via the SPI protocol.
  • Data Protection: Safeguards against accidental data corruption.
  • Cost-Effective: Provides a reliable non-volatile memory solution at a competitive price.

Additional Details

The X5043SI is available in various packages, including SOIC. The operating temperature range generally spans from -40°C to +85°C. The device features a self-timed write cycle and supports page write operations for faster data transfer. It is commonly used with a variety of microcontrollers, enabling flexible system designs. Refer to the device datasheet for detailed timing specifications, pin configurations, and power consumption characteristics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess