The Intersil X5045ZI is a 4Kbit Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device. Similar to the X5045Z, it provides non-volatile memory storage for configuration parameters, calibration data, and other essential information. Its serial interface facilitates seamless integration into a variety of systems.
Applications:
- Data storage in consumer electronics products.
- Storage of calibration parameters within industrial control systems.
- Configuration data storage for network communication equipment.
- Storing security information in security and access systems.
- Data-logging operations in many embedded platforms.
Features:
- 4Kbit (512 x 8) memory structure.
- Simple serial interface for communicating with host microcontrollers.
- Low operating power requirements.
- Integrated self-timed write mechanism.
- Long-term data retention capabilities up to 100 years.
- Endurance rating of at least 100,000 write cycles.
- Built-in write protection to prevent unintentional modifications.
- Offered in a range of packaging formats, including PDIP, SOIC, and TSSOP.
Benefits:
- Non-volatile Memory: The device ensures data retention even without continuous power supply, preserving mission critical data.
- Ease of Integration: Serial interface minimizes microcontroller interaction complexity and reduces development cycles.
- Low Power Usage: Makes it well suited for portable devices and low energy applications.
- High Reliability: Guarantees data integrity and reliability while extending product lifespan.
- Data Security: Preventing data corruption through a write-protect function.
The X5045ZI is designed for usage across a broad voltage spectrum providing both performance and dependability. It stands as a reliable memory storage solution in applications requiring long-term data storage. Common applications are storing device specific configurations and settings for electronic appliances and providing small database functionality for embedded systems, perfect for size and energy sensitive products.