EN
  • EN
  • DE

X76F100P

Part No X76F100P
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 404058-X76F100P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X76F100P CAD Model

Description

The X76F100P is a microcontroller unit (MCU) manufactured by Intersil. It's designed for a wide range of embedded applications, providing a versatile platform for control, communication, and data processing. This MCU integrates a processing core, memory, and various peripherals to enable efficient and reliable operation in embedded systems.

Applications

  • Industrial control systems
  • Consumer electronics
  • Automotive applications
  • Medical devices
  • Internet of Things (IoT) devices

Features

  • High-performance processing core
  • Integrated memory (Flash and RAM)
  • Various peripherals (e.g., UART, SPI, I2C, ADC, DAC)
  • Low power consumption
  • Flexible clocking options
  • Robust security features

Benefits

  • Enables efficient and reliable control of embedded systems
  • Provides a versatile platform for various applications
  • Reduces system cost and complexity
  • Extends battery life in portable devices
  • Enhances security of embedded systems

Additional Details

The X76F100P's architecture is typically based on an ARM Cortex-M core or a similar industry-standard architecture. The MCU's flash memory allows for program storage, while RAM provides workspace for data manipulation during execution. Peripherals such as UART, SPI, and I2C enable communication with other devices and sensors. Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) facilitate interfacing with analog signals. Low power consumption is achieved through various techniques, such as clock gating and power-saving modes. Specific details about the X76F100P, such as clock speed, memory size, and peripheral configuration, will depend on the exact specifications of the microcontroller. Refer to the manufacturer's datasheet for complete technical specifications and application notes.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess