The Winbond WPCE775CA0DG is a Super I/O Controller with embedded controller functionality. It combines the features of traditional Super I/O devices with the programmability and control capabilities of an embedded controller. This makes it suitable for a wide range of applications where both legacy device support and flexible control are required.
Applications
- Laptop Computers
- Desktop Motherboards
- Embedded Systems
- Industrial Automation
Features
- Super I/O Functions: Includes UARTs, parallel ports, keyboard and mouse interfaces, and floppy disk controller.
- Embedded Microcontroller: Features a microcontroller core for custom control logic.
- GPIO: Provides a large number of general-purpose input/output pins.
- PWM: Offers Pulse Width Modulation outputs for controlling fan speeds and other devices.
- Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
- LPC Interface: Connects to the system chipset via the LPC bus.
Benefits
- Legacy Device Support: Provides compatibility with older peripherals.
- Flexible Control: Enables custom control logic through the embedded microcontroller.
- System Monitoring: Provides critical system health information.
- Reduced Component Count: Integrates multiple functions into a single chip.
- Power Management: Supports power-saving modes.
Additional Details
The WPCE775CA0DG provides a comprehensive solution for managing system peripherals and implementing custom control functions. The embedded microcontroller can be programmed to handle tasks such as fan control, power management, and system monitoring. The Super I/O functions allow the system to connect to legacy devices. The device connects to the system chipset via the LPC bus. Specific details regarding pinout, register maps, and operating characteristics can be found in the Winbond datasheet. This combination of Super I/O and embedded control functions makes the WPCE775CA0DG a versatile solution for a variety of embedded applications. It is often used in laptop computers to manage keyboard input, fan control, and power management functions. The integrated hardware monitoring capabilities also allow the system to track vital system parameters.