EN
  • EN
  • DE

X9103P

Part No X9103P
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 404102-X9103P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9103P CAD Model

Description

The Intersil X9103P is a digitally controlled potentiometer (XDCP) IC. It's designed to provide an electronically adjustable resistance, offering a robust and reliable alternative to traditional mechanical potentiometers. The key advantage lies in its precise digital control, allowing for repeatable and automated adjustments.

Applications:

  • Automatic Test Equipment (ATE): Used for calibration and adjustment of test parameters, improving the accuracy and efficiency of testing procedures.
  • Remote Control of Analog Functions: Enables precise remote adjustment of analog settings, such as volume, brightness, and contrast, in various electronic devices.
  • Gain Control in Amplifiers: Fine-tuning amplifier gain to achieve optimal performance and signal quality.
  • Offset Adjustment in Instrumentation: Minimizing offset errors in measurement systems for greater accuracy and reliability.
  • Motor Speed Control: Providing precise control over motor speed in applications requiring accurate motion control.

Features:

  • End-to-End Resistance: Typically ranges from 10kΩ to 100kΩ, depending on the specific model.
  • Number of Taps: 100 wiper tap points, enabling fine-grained resistance adjustments.
  • Interface: 2-wire serial interface (I²C compatible) for easy integration with microcontrollers and other digital systems.
  • Non-Volatile Memory: Stores the wiper position, ensuring that settings are preserved even when power is removed.
  • Operating Voltage: Typically operates at 2.7V to 5.5V, making it suitable for low-power applications.
  • Low Power Consumption: Designed to minimize power consumption, ideal for battery-powered devices.
  • High Resolution: Provides precise resistance adjustment for accurate control.
  • Temperature Range: Available in industrial temperature ranges to ensure reliable operation in harsh environments.

Benefits:

  • Precise and Repeatable Adjustments: Digital control eliminates the inaccuracies associated with mechanical potentiometers, providing precise and repeatable resistance settings.
  • Remote Control Capabilities: Enables remote adjustment of resistance via the I²C interface, facilitating automated calibration and control.
  • Non-Volatile Memory: The wiper position is retained even when power is removed, eliminating the need for manual resetting.
  • High Reliability: Solid-state design offers improved reliability and longer lifespan compared to mechanical potentiometers.
  • Reduced Component Count: Simplifies circuit design and reduces the number of components required.
  • Automated Calibration: Enables automated calibration procedures, reducing manufacturing time and costs.
  • Improved System Performance: Precise and stable resistance settings contribute to improved overall system performance.

Additional Details:

The X9103P utilizes a resistor ladder network with a digitally controlled wiper arm. The wiper position is controlled through the 2-wire serial interface. The non-volatile memory feature allows the wiper position to be stored and recalled upon power-up. Typically available in 8-pin DIP and SOIC packages. The exact end-to-end resistance and temperature coefficient may vary depending on the specific version.

The X9103P finds extensive use in applications demanding precise, repeatable, and remotely controllable resistance adjustments. Its non-volatile memory, ease of integration via I²C, and solid-state reliability make it a valuable component in a wide array of electronic systems.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess