EN
  • EN
  • DE

X9250PI

Part No X9250PI
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 404147-X9250PI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9250PI CAD Model

Description

The Intersil X9250PI is a dual, 64-tap digitally controlled potentiometer (XDCP). It features two independent potentiometers, each with 64 wiper positions, allowing for precise digital control of resistance. This device is designed for a wide array of applications requiring accurate and adjustable resistance settings, particularly in instrumentation and control systems.

Applications:

  • Automatic Trimming of Resistors: Used in automated manufacturing processes to trim resistance circuits to precise specifications.
  • Gain Control in Amplifiers: Allows for dynamic adjustment of amplifier gain in audio and instrumentation applications.
  • Filter Tuning: Enables electronic tuning of filter characteristics in communication and signal processing equipment.
  • Sensor Calibration: Provides a means to calibrate sensor outputs, improving overall system accuracy.
  • Volume Control in Audio Devices: Used for precise and digitally controlled volume adjustments.

Features:

  • Dual Potentiometer: Integrates two independent potentiometers in a single package for simultaneous dual-channel control.
  • 64 Taps per Potentiometer: Offers fine-grained control over resistance values with a large number of wiper positions.
  • Digital Control: Allows for precise and repeatable resistance settings through a digital interface (usually I2C or SPI).
  • Non-Volatile Memory: Stores the wiper position in non-volatile memory, retaining settings even when power is removed.
  • I2C or SPI Interface: Communicates with microcontrollers and other digital systems using industry-standard serial interfaces.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for portable and battery-powered devices.

Benefits:

  • Precise Resistance Adjustment: Ensures accurate and repeatable resistance settings through digital control, improving overall circuit performance.
  • Programmability: Enables easy adjustments and dynamic control of circuit parameters via software.
  • Reduced Component Count: Integrating two potentiometers into one package reduces board space and component costs.
  • Increased Reliability: Non-volatile memory ensures that settings are retained, even in the event of power loss, enhancing system reliability.
  • Simplified Calibration: Streamlines the calibration process with automated trimming capabilities, reducing manufacturing time and expense.

Additional Details:

The Intersil X9250PI typically operates from a single supply voltage, commonly in the range of 2.7V to 5.5V. The resistance range of each potentiometer is determined by the available end-to-end resistance options (e.g., 10 kΩ, 50 kΩ, 100 kΩ). It often comes in a DIP (Dual In-line Package) package, making it easy to prototype and experiment with. The X9250PI's digital interface, whether I2C or SPI, simplifies integration with microcontrollers and other digital control systems, allowing for seamless control and monitoring of resistance settings. This ensures reliable operation across a variety of operating conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess