EN
  • EN
  • DE
  • IT

X9315WSZ-2.7

Part No X9315WSZ-2.7
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Description IC XDCP 32-TAP 10K 3WIRE 8-SOIC / Digital Potentiometer 10kOhm 32POS Non-Volatile Linear 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Series XDCP
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Interface Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 799478-X9315WSZ-2.7
Popularity Medium
Supply and Demand Status Limited
Family Name X9315
Introduction Date August 12, 1997
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian X9315WSZ-2.7 CAD Model

Description

The X9315WSZ-2.7 is a digitally controlled potentiometer (XDCP) manufactured by Intersil (now Renesas). This device allows for electronic adjustment of resistance values, replacing traditional mechanical potentiometers in various applications. Its digital control allows for precise and repeatable settings, often used in calibration and control systems.

Applications

  • Audio volume control
  • LCD brightness and contrast adjustment
  • Power supply trimming
  • Sensor calibration
  • Motor speed control
  • Programmable gain amplifiers

Features

  • Single digital potentiometer
  • 64 wiper positions
  • End-to-end resistance: Typically 50 kOhms
  • 3-wire serial interface (U/D, CS, INC)
  • Non-volatile memory to store wiper position
  • 2.7V operating voltage
  • Low power consumption
  • Operating temperature range: -40°C to +85°C
  • Pb-free/RoHS compliant

Benefits

  • Provides accurate and repeatable resistance settings
  • Eliminates mechanical wear and tear
  • Enables remote control and automated adjustment
  • Simplifies calibration processes
  • Improves system reliability
  • Reduces component count

Additional Details

The X9315WSZ-2.7 utilizes a 3-wire interface (U/D, CS, INC) for controlling the wiper position. The U/D (Up/Down) input determines the direction of adjustment, while the INC (Increment) input steps the wiper position one increment at a time when the CS (Chip Select) input is active. The non-volatile memory allows the device to retain the wiper position even after power is removed, making it suitable for applications where preserving settings is crucial. With 64 wiper positions, the X9315WSZ-2.7 offers a relatively fine level of adjustment. The "WSZ" suffix usually denotes the package type (typically a small outline integrated circuit, SOIC) and the "-2.7" indicates the operating voltage of 2.7V. For detailed specifications, operating conditions, and package dimensions, refer to the device datasheet.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 50KOHM 256TAP 10MSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL QUAD 100K 20-TSSOP
Lowest to $11.9748
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 50K 256POS SOT23-8
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 256POS 50K SOT23-8
Lowest to $2.8027
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $6.7771
Renesas Electronics America
IC DGTL POT 10KOHM 16TAP 8SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100/256POS 10KOhm/50KOhm Dual 16-Pin CSBGA
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 256POS 10MSOP
Lowest to $4.8200

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess