EN
  • EN
  • DE

LFXTAL059591

Part No LFXTAL059591
Manufacturer IQD Frequency Products Ltd
Description Crystal, 26MHZ, 10PF, 2MM X 1.6MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency Stability 20 ppm
Load Capacitance 10 pF
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
REACH SVHC No SVHC
RoHS Non-Compliant
Win Source Part Number 1107812-LFXTAL059591
Categories Custom Parts
Manufacturer IQD Frequency Products Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LFXTAL059591 CAD Model

Description

The LFXTAL059591 is a crystal oscillator manufactured by IQD Frequency Products Ltd. Crystal oscillators are electronic circuits that generate a precise and stable frequency signal. They are used as a timing source in a wide range of electronic devices, ensuring accurate and reliable operation.

Applications:

  • Microcontrollers: Used as a clock source for microcontrollers in embedded systems.
  • Communication equipment: Employed in radio transceivers, network devices, and satellite communication systems.
  • Test and measurement equipment: Integrated into signal generators, frequency counters, and oscilloscopes.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer electronics: Found in computers, mobile phones, and digital cameras.

Features:

  • High frequency stability: Provides a stable and accurate frequency signal.
  • Low phase noise: Minimizes jitter and timing errors.
  • Wide operating temperature range: Ensures reliable performance in various environments.
  • Small size: Compact package for space-constrained applications.
  • Surface mount design: Facilitates automated assembly and reflow soldering.

Benefits:

  • Accurate timing: Ensures precise and reliable operation of electronic devices.
  • Improved system performance: Reduces timing errors and improves data transmission.
  • Stable frequency: Maintains a consistent frequency signal over time and temperature.
  • Simplified design: Reduces the need for external timing components.
  • Cost-effective solution: Provides a cost-effective way to generate a stable frequency signal.

Additional Details:

The LFXTAL059591 operates at a specific frequency, which is indicated by the part number or the manufacturer's datasheet. IQD Frequency Products Ltd provides detailed specifications, including frequency tolerance, frequency stability, operating temperature range, and load capacitance. The crystal oscillator is typically housed in a hermetically sealed package to protect it from environmental factors. It is crucial to select a crystal oscillator with the appropriate frequency and stability for the intended application. Proper PCB layout and decoupling techniques are also important to ensure optimal performance.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess