EN
  • EN
  • DE
  • IT

CNY17F-2XG

Part No CNY17F-2XG
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (C - E)
Description Dc-in 1-CH Transistor Dc-out 6-PIN PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052884-CNY17F-2XG
Categories OEM Parts(C-E)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CNY17F-2XG CAD Model

Description

The CNY17F-2XG is an optocoupler manufactured by Isocom Components 2004 LTD. It consists of an infrared light-emitting diode (LED) optically coupled to a silicon phototransistor. This arrangement provides electrical isolation between the input and output circuits, protecting sensitive devices from high voltages and noise. The CNY17F-2XG is widely used in various applications, including industrial control, power supplies, and digital logic interfaces.

Applications:

  • Industrial Control Systems: Provides electrical isolation between control circuits and high-power devices.
  • Power Supplies: Used for feedback control and isolation in switching power supplies.
  • Digital Logic Interfaces: Enables communication between circuits with different voltage levels.
  • Microcontroller Input Isolation: Protects microcontroller inputs from voltage spikes and noise.
  • Signal Transmission: Transmits signals across isolated circuits, preventing ground loops and interference.

Features:

  • High Isolation Voltage: Offers a high isolation voltage between input and output, typically 5 kV.
  • CTR (Current Transfer Ratio): Provides a specific current transfer ratio for efficient signal transmission.
  • Fast Switching Speed: Enables rapid switching for high-frequency applications.
  • Compact Package: Available in a compact package for easy integration into circuit boards.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltages and noise, improving system reliability.
  • Signal Integrity: Prevents ground loops and interference, ensuring accurate signal transmission.
  • Versatile Applications: Suitable for a wide range of applications requiring electrical isolation.
  • Easy Integration: Simple to use and integrate into existing circuit designs.
  • Compliance: Meets industry standards for environmental safety.

Additional Details:

The Isocom Components 2004 LTD CNY17F-2XG optocoupler is designed to provide reliable electrical isolation and signal transmission in various applications. Its high isolation voltage protects sensitive circuits from voltage spikes and noise, while its current transfer ratio ensures efficient signal transmission. The device's fast switching speed makes it suitable for high-frequency applications, and its compact package simplifies integration into circuit boards.

The CNY17F-2XG is commonly used in industrial control systems, power supplies, and digital logic interfaces to provide electrical isolation and prevent ground loops. Its ability to protect microcontroller inputs from voltage spikes makes it an essential component in many electronic designs. With its combination of performance, reliability, and ease of use, the CNY17F-2XG is a versatile solution for a wide range of applications requiring electrical isolation.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
TDK Corporation
Lowest to $0.0739
Texas Instruments
1-to-8 clock driver with tight AC specification 20-SO
Need more? Email Us
Bourns Inc.
Tvs Array 6V SOD106
Need more? Email Us
Rochester Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Qualcomm
Need more? Email Us
Micronas GmbH
Micronas QFP128
Need more? Email Us
Intersil Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess