EN
  • EN
  • DE

ISP521-1SMT/R

Part No ISP521-1SMT/R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description Opto Coupler 4 Pin Photo Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066017-ISP521-1SMT/R
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP521-1SMT/R CAD Model

Description

The ISP521-1SMT/R is a single-channel optocoupler manufactured by Isocom Components 2004 LTD. It provides electrical isolation between input and output circuits, protecting sensitive components from high voltages and noise. This optocoupler is designed for surface mount technology (SMT) and comes in tape and reel packaging (/R) for automated assembly processes. It is commonly used in various applications, including industrial control systems, power supplies, and data communication equipment.

Applications

  • Industrial control systems
  • Power supplies
  • Data communication equipment
  • Microcontroller input/output isolation
  • Noise isolation

Features

  • Single-channel optocoupler
  • Surface mount technology (SMT) package
  • High isolation voltage
  • Current transfer ratio (CTR) of 50-600%
  • Operating temperature range: -55°C to +100°C
  • Tape and reel packaging (/R)

Benefits

  • Electrical isolation for safety and protection
  • Noise immunity for reliable signal transmission
  • Compact SMT package for space-saving design
  • High current transfer ratio for efficient signal transfer
  • Wide operating temperature range for various environments

Additional Details

The ISP521-1SMT/R optocoupler provides a high isolation voltage, typically around 5000Vrms, ensuring reliable isolation between input and output circuits. It features a current transfer ratio (CTR) of 50-600%, which determines the efficiency of signal transfer. The device operates over a wide temperature range of -55°C to +100°C, making it suitable for demanding industrial applications. The SMT package allows for easy assembly using automated equipment. The tape and reel packaging facilitates efficient handling and placement during manufacturing. The ISP521-1SMT/R is a versatile optocoupler that offers reliable electrical isolation and signal transfer in a compact and easy-to-use package. It is an essential component for applications requiring protection from high voltages and noise. The forward voltage is typically around 1.25V and the collector-emitter voltage is usually around 80V.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess