EN
  • EN
  • DE

ISP621-1SMTR

Part No ISP621-1SMTR
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description Opto Coupler 4 Pin Photo Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066027-ISP621-1SMTR
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP621-1SMTR CAD Model

Description

The ISP621-1SMTR is a surface-mount optocoupler manufactured by Isocom Components 2004 LTD. It provides electrical isolation between circuits, protecting sensitive components from high voltage transients and ground loops. This device is used in a variety of applications requiring safe and reliable signal transmission across isolated interfaces.

Applications

  • SMPS (Switched-Mode Power Supplies) feedback control
  • Isolated logic interfaces
  • Microcontroller input isolation
  • Industrial control systems
  • Motor control circuits

Features

  • Surface Mount Package (SMD)
  • High isolation voltage: typically 5000 Vrms
  • High Current Transfer Ratio (CTR)
  • Operating temperature range: -55°C to +100°C
  • RoHS Compliant
  • Single channel optocoupler

Benefits

  • Enhanced Safety: Provides galvanic isolation, preventing high voltage from damaging low voltage circuits.
  • Noise Immunity: Isolates ground loops, reducing noise and improving signal integrity.
  • Compact Design: The surface mount package is ideal for high-density circuit board layouts.
  • Wide Operating Temperature: Suitable for use in a variety of industrial environments.
  • Reliable Performance: Manufactured by Isocom Components, known for quality and reliability.

Additional Details

The ISP621-1SMTR consists of an infrared LED and a phototransistor. When current flows through the LED, it emits infrared light, which activates the phototransistor on the output side. This allows the transfer of signals without a direct electrical connection. A current-limiting resistor is typically used on the input side to protect the LED. A pull-up resistor is commonly used on the output side to define the output logic level. The CTR (Current Transfer Ratio) varies depending on the input current and temperature. The device conforms to industry safety standards. Its surface mount design allows for automated assembly and reduces board space requirements.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess