EN
  • EN
  • DE

SFH617A-1XSMT&R

Part No SFH617A-1XSMT&R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts ( S )
Description DC Output Transistor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092459-SFH617A-1XSMT&R
Categories OEM Parts( S )
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFH617A-1XSMT&R CAD Model

Description

The SFH617A-1XSMT&R is a high-isolation single-channel optocoupler in a surface-mount package, manufactured by Isocom Components 2004 LTD. It provides galvanic isolation between input and output circuits, protecting sensitive electronics from high voltage surges and noise. The device is designed for use in a variety of applications requiring electrical isolation and signal transfer.

Applications:

  • Power Supplies: Used in power supplies for feedback control and isolation of the control circuitry.
  • Industrial Automation: Employed in industrial control systems to isolate control signals from high-voltage equipment.
  • Motor Control: Utilized in motor control circuits to isolate the control signals from the motor drive circuitry.
  • Data Communication: Integrated into data communication interfaces to provide isolation between different systems.
  • Medical Equipment: Used in medical equipment to provide patient safety by isolating the control and monitoring circuitry.

Features:

  • High Isolation Voltage: Provides high voltage isolation between input and output (typically 5 kVrms).
  • Surface Mount Technology (SMT): Designed for surface mount assembly, allowing for compact and efficient board layouts.
  • High Current Transfer Ratio (CTR): Offers a high current transfer ratio, enabling efficient signal transmission.
  • Compact Package: Small footprint allows for use in space-constrained applications.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated assembly.

Benefits:

  • Enhanced Safety: Provides a high level of electrical isolation, enhancing safety for both equipment and personnel.
  • Reduced Noise: Isolates sensitive circuitry from noise and interference, improving signal integrity.
  • Compact Design: Small size allows for use in compact and high-density applications.
  • Automated Assembly: Tape and reel packaging enables automated assembly, reducing manufacturing costs.
  • Improved Reliability: Galvanic isolation enhances the overall reliability of the system by preventing ground loops and voltage surges.

Additional Details:

The SFH617A-1XSMT&R has specific current transfer ratio (CTR) ranges, input forward voltage, and output collector-emitter voltage specifications. The SMT package facilitates automated assembly processes. The device’s high isolation voltage is crucial for safety-critical applications. Its compliance with safety standards and environmental regulations is essential for meeting industry requirements. The '1' in the part number indicates a specific CTR range. The device operates over a broad temperature range and is designed for long-term reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess