EN
  • EN
  • DE

TLP620SM

Part No TLP620SM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description Ac-in 1-CH Transistor Dc-out 4-PIN PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100035-TLP620SM
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP620SM CAD Model

Description

The TLP620SM is a single-channel, surface mount optocoupler manufactured by Isocom Components 2004 LTD. This device integrates a gallium arsenide infrared emitting diode optically coupled to a silicon NPN phototransistor, all within a compact, surface-mountable package. The TLP620SM is designed for applications requiring electrical isolation in a space-saving footprint. Its surface mount design is beneficial for automated assembly processes.

Applications

  • Switch Mode Power Supplies (SMPS): Provides feedback isolation.
  • Programmable Logic Controllers (PLCs): Isolates input and output modules.
  • Microcontroller Interfaces: Provides galvanic isolation.
  • Industrial Control Equipment: Enhances safety by isolating control signals.
  • Medical Equipment: Provides critical isolation to protect patients.

Features

  • Surface Mount Package: Facilitates automated assembly.
  • High Isolation Voltage: Offers reliable electrical isolation.
  • Current Transfer Ratio (CTR): Provides efficient signal transmission.
  • Operating Temperature Range: Suitable for various environments.
  • Low Input Current: Minimizes power consumption.

Benefits

  • Simplified Manufacturing: Surface mount design streamlines assembly.
  • Enhanced System Reliability: Protects against voltage spikes and ground loops.
  • Improved Noise Immunity: Reduces interference from external sources.
  • Reduced Power Consumption: Improves energy efficiency.
  • Compact Design: Enables high-density board layouts.

Additional Details

The TLP620SM features a typical isolation voltage of 5000 Vrms. It is supplied in tape and reel packaging for automated assembly. The current transfer ratio (CTR) is clearly specified in the datasheet. It operates across a wide temperature range, typically from -55°C to +110°C. It is designed to comply with international safety standards. The device's compact size, isolation capabilities, and efficient signal transfer make it an excellent choice. Isocom Components 2004 LTD ensures the TLP620SM meets the highest quality and performance standards. The TLP620SM is a crucial component for various isolation applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3276 $50.7780
375+ $0.2688 $100.8000
580+ $0.2604 $151.0320
795+ $0.2520 $200.3400
1,030+ $0.2436 $250.9080
1,375+ $0.2184 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess