EN
  • EN
  • DE

IS24C08A-2ZLI-TR

Part No IS24C08A-2ZLI-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TSSOP8
Manufacturer ISSI, Integrated Silicon Solution Inc
Manufacturer Homepage www.issi.com
Win Source Part Number 753770-IS24C08A-2ZLI-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS24C08A-2ZLI-TR CAD Model

Description

The IS24C08A-2ZLI-TR is an 8Kb (1024 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) from ISSI (Integrated Silicon Solution Inc.). It's a serial EEPROM utilizing the I2C interface for communication. This device is commonly used for storing configuration data, serial numbers, and other non-volatile information in a wide range of electronic devices.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Set-top boxes
  • Printers
  • Automotive electronics

Features:

  • Memory Size: 8Kb (1024 x 8)
  • Interface: I2C (2-wire serial interface)
  • Operating Voltage: 1.8V to 5.5V
  • Operating Frequency: Up to 400kHz
  • Write Cycle Time: 5ms (maximum)
  • Write Protect Feature
  • Self-Timed Write Cycle
  • Endurance: 1,000,000 Erase/Write Cycles
  • Data Retention: 100 Years
  • Package: SOIC-8 (Small Outline Integrated Circuit)
  • RoHS Compliant

Benefits:

  • Non-Volatile Storage: Data is retained even when power is removed.
  • Easy to Use: I2C interface simplifies communication with microcontrollers and other devices.
  • Low Power Consumption: Suitable for battery-powered applications.
  • High Endurance: Withstands a large number of write cycles.
  • Compact Package: SOIC-8 package saves board space.

Additional Details:

The IS24C08A-2ZLI-TR is a reliable and cost-effective EEPROM solution for storing small amounts of data. The I2C interface supports standard and fast mode operation, allowing for flexible communication speeds. The write protect feature prevents accidental data corruption. The self-timed write cycle simplifies the write process. This device is often used to store system configuration settings, calibration data, or serial numbers. The SOIC-8 package is industry standard and easily soldered onto PCBs. The TR suffix likely indicates tape and reel packaging for automated assembly. Refer to the datasheet for detailed timing diagrams, I2C addressing information, and recommended decoupling capacitors.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess