The IS24C32A-2DLI is a 32K-bit (4096 x 8) CMOS EEPROM, manufactured by ISSI (Integrated Silicon Solution Inc.). This device features a simple I2C serial interface, allowing for easy integration into a wide range of embedded systems. Its low-power design and compact packaging make it well-suited for applications where space and power consumption are critical constraints.
Applications
- Consumer electronics (e.g., set-top boxes, DVD players)
- Industrial control systems
- Medical devices
- Automotive electronics
- Data logging
Features
- 32K-bit (4096 x 8) EEPROM
- Standard I2C serial interface
- Low-voltage operation: 1.7V to 5.5V
- Low power consumption: Active current of 400 µA (max) at 5.5V and Standby current of 1 µA (max) at 5.5V
- Write cycle time: 5 ms (max)
- Page write mode: Allows up to 32 bytes to be written in a single write cycle
- Self-timed write cycle
- Write protect feature: Protects the entire memory array from accidental writes
- High reliability: 1,000,000 erase/write cycles and 100 years data retention
- Available in 8-pin SOIC and TSSOP packages
Benefits
- Easy integration into embedded systems due to the simple I2C interface.
- Reduced power consumption, extending battery life in portable devices.
- Fast write cycle time, improving system performance.
- Increased data security due to the write protect feature.
- High reliability ensures long-term data storage.
- Compact packaging saves board space.
Technical Specifications
The IS24C32A-2DLI communicates via a 2-wire I2C serial interface, supporting both standard (100 kHz) and fast (400 kHz) modes. The device incorporates a self-timed write cycle, eliminating the need for external timing components. A page write mode allows for writing up to 32 bytes in a single operation, reducing the number of write cycles and improving overall system performance. The write protect feature, controlled by a dedicated pin, prevents accidental writes to the memory array, ensuring data integrity. The device operates over a wide temperature range, typically -40°C to +85°C, making it suitable for various industrial and commercial applications.
The IS24C32A-2DLI is a reliable and versatile EEPROM solution for applications requiring non-volatile memory storage with a simple serial interface.