The IS27C01090W is a high-speed, low-power CMOS Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by ISSI, Integrated Silicon Solution Inc. It features a 1,048,576-bit memory array organized as 128K x 8 bits. This EEPROM provides fast access times, making it suitable for applications requiring quick data retrieval and storage.
Applications:
- Embedded systems requiring non-volatile memory
- Industrial control systems
- Telecommunications equipment
- Data logging applications
- Programmable logic controllers (PLCs)
Features:
- High-speed access times (typically around 90ns depending on the exact variant)
- Low power consumption during operation and standby
- Electrically erasable and programmable
- Single 5V power supply operation
- TTL compatible inputs and outputs
- Available in various package options (e.g., DIP, SOP)
- JEDEC standard pinout
Benefits:
- Fast data access speeds up system performance.
- Low power consumption extends battery life in portable devices.
- Electrical erasability allows for easy reprogramming and updates.
- Single 5V supply simplifies system design.
- TTL compatibility ensures easy integration with existing logic circuits.
Additional Details:
The IS27C01090W utilizes advanced CMOS technology to achieve its high performance and low power characteristics. The device supports both byte and page write operations, further enhancing its flexibility. It is designed to meet the demanding requirements of a wide range of embedded applications. The operating temperature range typically spans from -40°C to +85°C, making it suitable for use in harsh environments. Data retention is guaranteed for a specified period, typically 10 years or more, ensuring long-term data integrity. The part number IS27C01090W typically indicates a specific speed grade and package type; consult the datasheet for precise details.