EN
  • EN
  • DE

IS61LV12816LL-12TI

Part No IS61LV12816LL-12TI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
Density 2 Mb
Number of Pins 44
Number of Ports 1
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1065812-IS61LV12816LL-12TI
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS61LV12816LL-12TI CAD Model

Description

The IS61LV12816LL-12TI is a high-speed, low-power 2M Static RAM (SRAM) organized as 128K x 16 bits, manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for applications that require fast access times and low power consumption. This SRAM is commonly used in embedded systems, networking equipment, and portable devices.

Applications

  • Portable electronic devices
  • Networking equipment (routers, switches)
  • Embedded systems
  • Industrial control systems
  • Cache memory

Features

  • High-speed access time: 12 ns
  • Low voltage operation: 3.3V
  • Low power consumption: Low active and standby currents
  • Fully static operation: No clock or refresh required
  • TTL compatible inputs and outputs
  • Available in various package options, including TSOP
  • Operating temperature from -40°C to +85°C

Benefits

  • Fast data access for high-performance applications
  • Low power consumption extends battery life in portable devices
  • Easy integration into existing systems due to TTL compatibility
  • Reliable data storage without refresh cycles
  • Suitable for harsh environments with wide operating temperature range

Additional Details

The IS61LV12816LL-12TI operates on a single 3.3V power supply and features fully static operation, eliminating the need for external clocks or refresh cycles. It is designed with low-power CMOS technology, making it ideal for battery-powered applications. The device offers symmetrical read and write access times and TTL-compatible inputs and outputs for easy interfacing with other digital components. It is commonly used as cache memory in microprocessors and digital signal processors (DSPs), as well as in networking equipment for buffering and temporary data storage. The part supports various packaging options to accommodate different board layouts and system requirements. The IS61LV12816LL-12TI provides a reliable and efficient solution for applications requiring high-speed, low-power memory.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess