EN
  • EN
  • DE

IS61SP12832-5TQ

Part No IS61SP12832-5TQ
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1128299-IS61SP12832-5TQ
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS61SP12832-5TQ CAD Model

Description

The IS61SP12832-5TQ is a high-speed synchronous static RAM (SSRAM) from ISSI (Integrated Silicon Solution Inc.). It's designed for applications requiring fast data access and high bandwidth, such as networking equipment, communication systems, and high-performance computing. The device features a 128K x 32-bit memory organization and operates at a high clock frequency, enabling rapid data transfer. The -5TQ suffix typically indicates the speed grade and package type.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards (NICs) for packet buffering and high-speed data processing.
  • Communication Systems: Wireless base stations, telecommunication infrastructure, and signal processing equipment for fast data storage and retrieval.
  • High-Performance Computing: Cache memory in embedded processors and systems requiring quick access to frequently used data.
  • Industrial Automation: Real-time control systems, data acquisition systems, and machine vision applications.
  • Test and Measurement Equipment: Logic analyzers, oscilloscopes, and signal generators for high-speed data capture and analysis.

Features:

  • Memory Organization: 128K x 32 bits.
  • Access Time: 5ns (indicated by the -5 in the part number).
  • Operating Frequency: Up to 200 MHz.
  • Synchronous Operation: Clocked read and write cycles for precise timing control.
  • Single 3.3V Power Supply: Simplifies power supply design.
  • Byte Write Enable: Allows individual byte writes for flexible data manipulation.
  • Low Power Consumption: Reduces energy consumption in portable and embedded systems.
  • Package: TQFP (Thin Quad Flat Pack) package.

Benefits:

  • High-Speed Data Access: Enables fast data processing and reduces latency in critical applications.
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Reliable Performance: Provides stable and consistent performance over a wide temperature range.
  • Easy Integration: Compatible with standard synchronous memory interfaces.
  • Low Power Consumption: Extends battery life in portable devices.

Additional Details:

The IS61SP12832-5TQ SSRAM utilizes a CMOS process technology for low power consumption and high performance. It features separate data input and output pins for simultaneous read and write operations. The TQFP package provides a compact footprint and facilitates surface mount assembly. Detailed timing diagrams, electrical characteristics, and application notes are available in the ISSI datasheet. The device is typically used in applications where fast access to data is paramount, such as in cache memory systems and network buffers.

You May Also Be Interested in

Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Crouse-Hinds
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Hitachi, Ltd
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess