EN
  • EN
  • DE

IT8396VG-192/CX

Part No IT8396VG-192/CX
Manufacturer ITE
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1524+
Reference case VFBGA
Manufacturer ITE
Win Source Part Number 714631-IT8396VG-192/CX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IT8396VG-192/CX CAD Model

Description

The ITE IT8396VG-192/CX is a highly integrated Embedded Controller (EC) primarily designed for notebook and laptop applications. It manages various system functions, including power management, thermal control, keyboard and touchpad interface, and other peripheral controls. As an EC, it bridges the gap between hardware and software, ensuring efficient operation of the host system.

Applications:

  • Notebook Computers: Used in a wide range of notebook computers for core system management.
  • Laptop Computers: Essential for controlling power, thermal characteristics, and peripherals in laptops.
  • Embedded Systems: Suitable for various embedded applications requiring comprehensive system control.

Features:

  • Power Management: Advanced power control features to optimize energy usage and extend battery life.
  • Thermal Management: Integrated thermal monitoring and control to prevent overheating and maintain system stability.
  • Keyboard and Touchpad Controller: Manages keyboard input and touchpad functionality.
  • Peripheral Control: Controls various peripherals, including USB ports, fan control, and other I/O devices.
  • System Monitoring: Monitors system voltages, temperatures, and fan speeds to ensure reliable operation.
  • SMBus/I2C Interface: Supports SMBus/I2C communication for interfacing with other system components.
  • GPIO Pins: Offers a multitude of GPIO pins for flexible configuration and control of external devices.

Benefits:

  • Enhanced Power Efficiency: Optimizes power consumption, leading to longer battery life in portable devices.
  • Improved System Stability: Prevents overheating and ensures stable operation through efficient thermal management.
  • Comprehensive System Control: Integrates multiple control functions into a single chip, simplifying system design.
  • Flexible Configuration: Programmable features allow customization to meet specific system requirements.
  • Reduced System Cost: Integration of multiple functions reduces the number of discrete components needed, lowering overall system cost.

Additional Details:

The IT8396VG-192/CX operates within a specific voltage range, typically around 3.3V, and is designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. The chip's architecture is optimized for low-power operation, making it suitable for mobile applications where battery life is critical. It also features robust security features to protect against unauthorized access and tampering.

The device's firmware can be updated in-system, allowing for bug fixes and feature enhancements without requiring hardware changes. The IT8396VG-192/CX is typically surface-mounted on the motherboard, ensuring a compact and reliable connection. Datasheets and application notes are available from ITE to assist engineers in implementing the device in their designs.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess