EN
  • EN
  • DE

D*M-G/K/W-R3-PIN-50

Part No D*M-G/K/W-R3-PIN-50
Manufacturer ITT Cannon, LLC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055096-D*M-G/K/W-R3-PIN-50
Categories OEM Parts(C-E)
Manufacturer ITT Cannon, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D*M-G/K/W-R3-PIN-50 CAD Model

Description

The D*M-G/K/W-R3-PIN-50 is a connector manufactured by ITT Cannon, LLC. Based on the part number nomenclature, this is most likely a D-subminiature connector, a common type of electrical connector used in a wide variety of applications. The 'D*M' portion indicates a D-sub connector, while the 'G/K/W' and 'R3' likely refer to specific shell plating, contact material, and mounting options. The 'PIN-50' clearly denotes that the connector features 50 pins or contacts.

Applications

  • Computer serial and parallel ports: Connecting peripherals such as printers, mice, and keyboards.
  • Data acquisition systems: Providing reliable connections for data transfer between sensors and processing units.
  • Industrial control equipment: Connecting various components in industrial automation systems.
  • Telecommunications equipment: Establishing connections for communication devices and networks.
  • Medical equipment: Ensuring secure and reliable connections in critical medical devices.

Features

  • D-subminiature design: A standardized and widely used connector type.
  • 50 pins/contacts: Provides a high density of connections in a compact form factor.
  • Specific shell plating (G/K/W): Offers varying levels of corrosion resistance and shielding. Likely Gold, Cadmium, or other standard plating types, defined by the ITT Cannon specification.
  • Robust construction: Designed for durability and reliable performance in demanding environments.
  • R3 Contact Material: Contact plating and material will affect the signal integrity and durability, the specific meaning of 'R3' will be on ITT Cannon's datasheets.

Benefits

  • Reliable connections: Ensures secure and stable connections for data and signal transmission.
  • High density: Offers a large number of connections in a compact size.
  • Versatile: Suitable for a wide range of applications due to its standardized design.
  • Durable: Withstands harsh environmental conditions and mechanical stress.
  • Easy to use: Simple to install and connect.

Additional Details

The exact specifications of the D*M-G/K/W-R3-PIN-50 connector, such as the current rating, voltage rating, and operating temperature range, can be found in the ITT Cannon datasheet for this specific part number. The shell plating material and contact plating material are critical factors influencing the connector's performance in different environments. D-sub connectors are available in various mounting styles, including panel mount, cable mount, and PCB mount. It is critical to select the correct mating connector and ensure proper wiring for reliable operation.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0724
Kemet
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK Corporation
Lowest to $0.0871
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
NEC
Need more? Email Us
Kemet
.100Uf 100V Rohs Compliant: Yes
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess