EN
  • EN
  • DE

CNA30E2200FB

Part No CNA30E2200FB
Manufacturer IXYS
Catalog SCRs - Single
Description SCR 2.2KV 47A I4-PAC  /  SCR 2.2 kV 47 A Standard Recovery Through Hole ISOPLUS i4-PAC™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr IXYS
Series CNA30E2200FB
Package Tube
Voltage - Off State 2.2 kV
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Gate Trigger (Igt) (Max) 250 mA
Voltage - On State (Vtm) (Max) 3 V
Current - On State (It (AV)) (Max) 30 A
Current - On State (It (RMS)) (Max) 47 A
Current - Hold (Ih) (Max) 300 mA
Current - Off State (Max) 50 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 200A
SCR Type Standard Recovery
Temperature Range - Operating -10°C ~ 70°C (TJ)
Mounting Type Through Hole
Package / Case i4-Pac™-5 (3 Leads)
Supplier Device Package ISOPLUS i4-PAC™
Base Product Number CNA30
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 238-CNA30E2200FB
Standard Package 25
Win Source Part Number 1052851-CNA30E2200FB
Ultra Librarian 3D Model Ultra Librarian CNA30E2200FB CAD Model

Description

The IXYS CNA30E2200FB is a thyristor-SCR that has a voltage-off state of 2.2kV and a voltage-gate trigger (Vgt) of 2.5V.

  • Type: Thyristor-SCR
  • Voltage-Off State: 2.2kV
  • Voltage-Gate Trigger (Vgt): 2.5V
  • Current-Gate Trigger (Igt): 250mA
  • Current-Hold (Ih): 300mA (max)
  • SCR Type: Standard Recovery
  • Mounting Type: Through-Hole
  • Reverse Recovery Time (trr): 40ns
  • Current-Reverse Leakage: 250μA @ 1200V
  • Temperature Range: -10°C to 70°C (TJ)

You May Also Be Interested in

Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess