EN
  • EN
  • DE

2sc3931-D

Part No 2sc3931-D
Manufacturer Panasonic
Catalog RF Transistors (BJT)
Description Trans RF BJT NPN 20V 0.015A 3-Pin SMini3-G1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Panasonic
Win Source Part Number 156096-2sc3931-D
Popularity Low
Supply and Demand Status Balance
Family Name 2SC3931D
Introduction Date October 08, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2sc3931-D CAD Model

Description

Overview

The 2sc3931-D transistor is part of the high-efficiency 2sc3931 series, tailored for both amplification and high-speed switching applications. Manufactured using advanced silicon technology, it promises durability and superior electrical characteristics which are highly appreciated in the contemporary electronics sector.

Features and Benefits

  • High Collector-Emitter Voltage: Suitable for high voltage applications, ensuring operational versatility.
  • Fast Switching Speed: Reduces delays in switching applications, increasing efficiency.
  • Robust Construction: Ensures longevity and resistance against environmental wear and tear.
  • Optimized for Dynamic Performance: Provides consistency across various operational conditions.

Applications

  • Television Circuits: Used in video output stages for enhanced picture quality.
  • Switch Mode Power Supplies: Efficient in driving circuits for power regulation.
  • Pulse Width Modulation: Suitable for motor control applications.
  • Lighting Dimmers: Allows for smooth dimming capabilities in lighting systems.

Additional Details

Tailored for the diverse and rigorous requirements of modern electronic applications, the 2sc3931-D is highly regarded for its reliability and effectivity. It integrates seamlessly into a plethora of designs ranging from consumer electronics to industrial machinery. By incorporating the latest manufacturing advances, this transistor exhibits lower power consumption and heightened performance efficiency, making it a vital component in contemporary electronics engineering.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess