EN
  • EN
  • DE

CPH3107-TL

Part No CPH3107-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 15V 6A CPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 6A
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 150mV @ 60mA, 3A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 900mW
Frequency - Transition 140MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CPH
Win Source Part Number 202744-CPH3107-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3107-TL CAD Model

Description

ON Semiconductor CPH3107-TL N-Channel MOSFET

The ON Semiconductor CPH3107-TL is a high-performance N-Channel MOSFET designed for power management applications. This compact and efficient semiconductor device is a vital component for modern electronic circuits, offering low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance: The CPH3107-TL boasts an extremely low on-resistance, which results in minimal power loss and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET enables high-speed operation in power conversion systems, reducing transition losses and enhancing performance.
  • High Drain-Source Voltage: With a maximum drain-source voltage (Vdss) of 30V, it can handle a wide range of applications, from small-scale electronics to larger power systems.
  • Low Threshold Voltage: The low gate threshold voltage ensures that the device can be driven at lower voltages, making it suitable for low voltage applications.
  • Surface-Mount Package: The CPH3107-TL comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient thermal management.

Applications

The versatility of the CPH3107-TL MOSFET makes it a perfect choice for a wide array of applications. It is commonly used in power management tasks such as DC/DC converters, power supplies, and motor control circuits. Additionally, its reliability and efficiency make it suitable for load switching and various other electronic switching applications.

Product Specifications

Parameter Value Configuration Single Channel Mode Enhancement Drain-Source Voltage (Vdss) 30V Current - Continuous Drain (Id) @ 25°C 6A Rds On (Max) @ Id, Vgs 30 mOhm @ 4A, 10V Gate Charge (Qg) @ Vgs 9.8nC @ 10V

With its exceptional performance and robustness, the ON Semiconductor CPH3107-TL N-Channel MOSFET is a top-tier choice for designers and engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5865 $59.6245
31+ $3.7630 $116.6530
48+ $3.6452 $174.9696
66+ $3.5274 $232.8084
85+ $3.4107 $289.9095
114+ $3.0573 $348.5322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess