EN
  • EN
  • DE
  • IT

CPC7581BB

Part No CPC7581BB
Manufacturer IXYS
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Package Tube
Product Status Obsolete
Function Line Card Access Switch
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 1.3mA
Power (Watts) 10 mW
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580169-CPC7581BB
Ultra Librarian 3D Model Ultra Librarian CPC7581BB CAD Model

Description

The CPC7581BB is an integrated circuit designed for line card access switch applications in telecommunications systems. The manufacturer is unknown.

  • Number of Circuits: single
  • Supply Voltage Range: 4.5V to 5.5V
  • Power Rating: 10 mW
  • Mounting Type: surface mountable
  • Package: 16-SOIC
  • Temperature Range: -40°C to 110°C
  • Series: CPC
  • Packaging: tube
  • Pieces per Package: 50
  • Product Status: obsolete

You May Also Be Interested in

Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Broadcom Limited
IP PHONE CHIP / Telecom IC
Need more? Email Us
Broadcom Limited
BACKHAUL ACCESS SWITCH. BLOWN / Telecom IC
Lowest to $912.7164
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48LQFP
Lowest to $6.6997
Freescale Semiconductor - NXP
M86261G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $0.8757
Maxim Integrated
IC TELECOM INTERFACE 144CSBGA / Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Lowest to $151.5790
Broadcom Limited
16-PORT 2.5GE MANAGED SWITCH + / Telecom IC
Lowest to $114.9868

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess